Microchip Technology, Inc. Schottky 100V 3A Diode and Rectifier UPS3100E3/TR13

Description
DIODE SCHOTTKY 100V 3A POWERMITE Product overview: UPS3100E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS3100E3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 3A POWERMITE Product overview: UPS3100E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS3100E3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 3A Diode and Rectifier - 280-UPS3100E3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-UPS3100E3/TR13
Schottky 100V 3A Diode and Rectifier 280-UPS3100E3/TR13
DIODE SCHOTTKY 100V 3A POWERMITE Product overview: UPS3100E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS3100E3/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A POWERMITE Product overview: UPS3100E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS3100E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 150-UPS3100E3/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount Powermite 3

Diode Schottky 100V 3A Surface Mount Powermite 3

Buy Now Datasheet
Single Diodes - 150-UPS3100E3/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount Powermite 3

Diode Schottky 100V 3A Surface Mount Powermite 3

Buy Now Datasheet
Single Diodes - 150-UPS3100E3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount Powermite 3

Diode Schottky 100V 3A Surface Mount Powermite 3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1341492-UPS3100E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1341492-UPS3100E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1341492-UPS3100E3/TR13
Win Source Part Number: 1341492-UPS3100E3/TR 13 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Technology: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Capacitance @ Vr, F: 85pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Powermite®3 Supplier Device Package: Powermite 3 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPS3100 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 760 mV @ 3 A

Win Source Part Number: 1341492-UPS3100E3/TR13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Technology: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 200 µA @ 100 V
Capacitance @ Vr, F: 85pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: Powermite®3
Supplier Device Package: Powermite 3
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPS3100
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 3 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UPS3100E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPS3100E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers UPS3100E3/TR13
DIODE SCHOTTKY 100V 3A POWERMITE

DIODE SCHOTTKY 100V 3A POWERMITE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-UPS3100E3/TR13 150-UPS3100E3/TR13DKR-ND 1341492-UPS3100E3/TR13 UPS3100E3/TR13
Product Name Schottky 100V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) Powermite®3
Unlock Full Specs
to access all available technical data