Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803518-UH6PD-M3/86A
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 140ns
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 6A
Current - Reverse Leakage at Vr: 10μA at 200V
Capacitance at Vr, F: 80pF at 4V, 1MHz
Diode Standard 200V 6A Surface Mount TO-277A (SMPC)
DIODE GEN PURP 200V 6A TO277A Product overview: UH6PD-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH6PD-M3/86A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 6A TO277A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 803518-UH6PD-M3/86A | UH6PD-M3/86A-ND | 280-UH6PD-M3/86A | UH6PD-M3/86A |
| Product Name | Diodes, Rectifiers - Single - UH6PD-M3/86A | Single Diodes | 200V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts | ||
| VR | 200 volts | |||
| IR | 0.0100 mA | |||
| trr | 140 ns |