Vishay Precision Group Single Diodes UGF8JT-E3/45

Description
Diode Standard 600V 8A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 8A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UGF8JT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UGF8JT-E3/45GI-ND
Single Diodes UGF8JT-E3/45GI-ND
Diode Standard 600V 8A Through Hole ITO-220AC

Diode Standard 600V 8A Through Hole ITO-220AC

Buy Now Datasheet
Switching Diodes - 8185213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8185213P
Switching Diodes 8185213P
Diode Switching 600V 8A

Diode Switching 600V 8A

Supplier's Site
Switching Diodes - 8185213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8185213
Switching Diodes 8185213
Diode Switching 600V 8A

Diode Switching 600V 8A

Supplier's Site
Switching Diodes - 1451735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1451735
Switching Diodes 1451735
Diode Switching 600V 8A

Diode Switching 600V 8A

Supplier's Site
600V 8A Diode and Rectifier - 280-UGF8JT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-UGF8JT-E3/45
600V 8A Diode and Rectifier 280-UGF8JT-E3/45
DIODE GEN PURP 600V 8A ITO220AC Product overview: UGF8JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGF8JT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A ITO220AC Product overview: UGF8JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGF8JT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - UGF8JT-E3/45 - 133711-UGF8JT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UGF8JT-E3/45
133711-UGF8JT-E3/45
Diodes, Rectifiers - Single - UGF8JT-E3/45 133711-UGF8JT-E3/45
Manufacturer: Vishay Win Source Part Number: 133711-UGF8JT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133711-UGF8JT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UGF8JT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UGF8JT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UGF8JT-E3/45
DIODE GEN PURP 600V 8A ITO220AC

DIODE GEN PURP 600V 8A ITO220AC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number UGF8JT-E3/45GI-ND 8185213P 280-UGF8JT-E3/45 133711-UGF8JT-E3/45 UGF8JT-E3/45
Product Name Single Diodes Switching Diodes 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - UGF8JT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Applications Switching
RoHS Compliant RoHS RoHS
Package Tube
Diode Type Standard
Unlock Full Specs
to access all available technical data