26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
TVS DIODE 15VWM 26VC POWERMITE 1
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UPT15RE3/TR13-ND | UPT15RE3/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-216AA | Powermite 1 (DO216-AA) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 26 volts | 26 volts |