ROHM Semiconductor USA, LLC Diode Arrays UMP11NFHTN

Description
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-UMP11NFHTNDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 846-UMP11NFHTNCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 846-UMP11NFHTNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1354369-UMP11NFHTN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1354369-UMP11NFHTN
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1354369-UMP11NFHTN
Win Source Part Number: 1354369-UMP11NFHTN Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: UMD6 Base Product Number: UMP11 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 70 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA

Win Source Part Number: 1354369-UMP11NFHTN
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: UMD6
Base Product Number: UMP11
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA

Buy Now Datasheet
Singapore, Singapore
80V 100MA Diode and Rectifier
286-UMP11NFHTN
80V 100MA Diode and Rectifier 286-UMP11NFHTN
DIODE ARRAY GP 80V 100MA UMD6 Product overview: UMP11NFHTN from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMP11NFHTN can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA UMD6 Product overview: UMP11NFHTN from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMP11NFHTN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Aec-Q101, 0.1A, 80V, Sot-363; Diode Configuration Rohm - 28AC5451 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.1A, 80V, Sot-363; Diode Configuration Rohm
28AC5451
Diode, Aec-Q101, 0.1A, 80V, Sot-363; Diode Configuration Rohm 28AC5451
DIODE, AEC-Q101, 0.1A, 80V, SOT-363; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

DIODE, AEC-Q101, 0.1A, 80V, SOT-363; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UMP11NFHTN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UMP11NFHTN
Discrete Semiconductor Products - Diodes - Rectifiers UMP11NFHTN
DIODE ARRAY GP 80V 100MA UMD6

DIODE ARRAY GP 80V 100MA UMD6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers
Product Number 846-UMP11NFHTNDKR-ND 1354369-UMP11NFHTN 286-UMP11NFHTN 28AC5451 UMP11NFHTN
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 80V 100MA Diode and Rectifier Diode, Aec-Q101, 0.1A, 80V, Sot-363; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR)
VF 1.2 volts 1.2 volts 1.2 volts
VR 80 volts 80 volts
Unlock Full Specs
to access all available technical data