Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE, AEC-Q101, 0.1A, 80V, SOT-363; Diode Configuration:Triple
DIODE ARRAY GP 80V 100MA UMD6
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | UMN20NFHTR-ND | 28AC5449 | UMN20NFHTR |
| Product Name | Diode Arrays | Diode, Aec-Q101, 0.1A, 80V, Sot-363; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| VF | 1.2 volts | 1.2 volts |