DIODE ZENER ARRAY 8.2V UMD3
DIODE ZENER ARRAY 8.2V UMD3
DIODE ZENER ARRAY 8.2V UMD3 Product overview: UMZ8.2TT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ8.2TT106 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 102283-UMZ8.2TT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 8.2V UMD3
DIODE ZENER ARRAY 8.2V UMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 846-UMZ8.2TT106CT-ND | 295-UMZ8.2TT106 | 102283-UMZ8.2TT106 | 687-UMZ8.2TT106 | UMZ8.2TT106 |
| Product Name | Zener Diode Arrays | 8.2V Zener Diode | Diodes - Zener - Arrays - UMZ8.2TT106 | DIODE ZENER ARRAY 8.2V UMD3 | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | |
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | UMD3 | SC | UMD3 |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 8.2 volts | 8.2 volts |