ROHM Semiconductor USA, LLC Diodes - Zener - Arrays - UMZ27NT106 UMZ27NT106

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036035-UMZ27NT106 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036035-UMZ27NT106 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - UMZ27NT106 - 036035-UMZ27NT106 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - UMZ27NT106
036035-UMZ27NT106
Diodes - Zener - Arrays - UMZ27NT106 036035-UMZ27NT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 036035-UMZ27NT106 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036035-UMZ27NT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - UMZ27NT106CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ27NT106CT-ND
Zener Diode Arrays UMZ27NT106CT-ND
Zener Diode Array 1 Pair Common Anode 27V 200mW UMD3

Zener Diode Array 1 Pair Common Anode 27V 200mW UMD3

Buy Now Datasheet
Zener Diode Arrays - UMZ27NT106TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ27NT106TR-ND
Zener Diode Arrays UMZ27NT106TR-ND
Zener Diode Array 1 Pair Common Anode 27V 200mW UMD3

Zener Diode Array 1 Pair Common Anode 27V 200mW UMD3

Buy Now Datasheet
Zener Diode Arrays - UMZ27NT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ27NT106DKR-ND
Zener Diode Arrays UMZ27NT106DKR-ND
Zener Diode Array 1 Pair Common Anode 27V 200mW UMD3

Zener Diode Array 1 Pair Common Anode 27V 200mW UMD3

Buy Now Datasheet
27V 200MW Zener Diode - 295-UMZ27NT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 200MW Zener Diode
295-UMZ27NT106
27V 200MW Zener Diode 295-UMZ27NT106
DIODE ZENER ARRAY 27V 200MW UMD3 Product overview: UMZ27NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ27NT106 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 27V 200MW UMD3 Product overview: UMZ27NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ27NT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER ARRAY 27V 200MW UMD3 - 687-UMZ27NT106 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER ARRAY 27V 200MW UMD3
687-UMZ27NT106
DIODE ZENER ARRAY 27V 200MW UMD3 687-UMZ27NT106
DIODE ZENER ARRAY 27V 200MW UMD3

DIODE ZENER ARRAY 27V 200MW UMD3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - UMZ27NT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UMZ27NT106
Discrete Semiconductor Products - Diodes - Zener UMZ27NT106
DIODE ZENER ARRAY 27V 200MW UMD3

DIODE ZENER ARRAY 27V 200MW UMD3

Supplier's Site
Zener Array Diode, Dual, 27V, Sot-323; Zener Voltage Vz Typ Rohm - 74AC2277 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Diode, Dual, 27V, Sot-323; Zener Voltage Vz Typ Rohm
74AC2277
Zener Array Diode, Dual, 27V, Sot-323; Zener Voltage Vz Typ Rohm 74AC2277
ZENER ARRAY DIODE, DUAL, 27V, SOT-323; Zener Voltage Vz Typ:27V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3RoHS Compliant: Yes

ZENER ARRAY DIODE, DUAL, 27V, SOT-323; Zener Voltage Vz Typ:27V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays
Product Number 036035-UMZ27NT106 UMZ27NT106CT-ND 295-UMZ27NT106 687-UMZ27NT106 UMZ27NT106 74AC2277
Product Name Diodes - Zener - Arrays - UMZ27NT106 Zener Diode Arrays 27V 200MW Zener Diode DIODE ZENER ARRAY 27V 200MW UMD3 Discrete Semiconductor Products - Diodes - Zener Zener Array Diode, Dual, 27V, Sot-323; Zener Voltage Vz Typ Rohm
Diode Type Zener; 1 Pair Common Anode Zener; ZENER DIODE Zener
Life Cycle Stage Active Active Active
IR 1.00E-4 mA 100 mA
Package UMD3 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 UMD3 SOT323; SOT-323
Arrangement Common Anode Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B5V1-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details