Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 035954-UHB20FCT-E3/4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 10A TO263AB Product overview: UHB20FCT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UHB20FCT-E3/4W can be used for catalog matching and distributor lookup.
DIODE, STANDARD, 20A, 300V, TO-263AB-3; Repetitive Peak Reverse Voltage:300V; Average Forward Current:20A; Diode Configuration:Single
DIODE ARRAY GP 300V 10A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | UHB20FCT-E3/4WGI-ND | 035954-UHB20FCT-E3/4W | 286-UHB20FCT-E3/4W | 12M3602 | UHB20FCT-E3/4W |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - UHB20FCT-E3/4W | 300V 10A Diode and Rectifier | Diode, Standard, 20A, 300V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | Tube | D2PAK | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed |