Win Source Part Number: 979933-UMZ27NFHT106
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.4%
Power - Max: 200 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100 nA @ 21 V
Voltage - Zener (Nom) (Vz): 27 V
Package / Case: SC-70, SOT-323
Supplier Device Package: UMD3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-UMZ27NFHT106CT,8
Base Product Number: UMZ27
Zener Diode Array 1 Pair Common Anode 27V 200mW ±2.4% UMD3
Zener Diode Array 1 Pair Common Anode 27V 200mW ±2.4% UMD3
Zener Diode Array 1 Pair Common Anode 27V 200mW ±2.4% UMD3
ZENER ARRAYS FOR TERMINAL PROTEC Product overview: UMZ27NFHT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ27NFHT106 can be used for catalog matching and distributor lookup.
ZENER ARRAYS FOR TERMINAL PROTEC
ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 979933-UMZ27NFHT106 | 846-UMZ27NFHT106TR-ND | 295-UMZ27NFHT106 | UMZ27NFHT106 | 91Y7105 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Arrays | Zener Diode Arrays | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm |
| Diode Type | Zener; 1 Pair Common Anode | ||||
| IR | 0.1000 mA | 100 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | UMD3 | SOT323; SOT-323 |
| Arrangement | Common Anode |