Zener Diode Array 2 Independent 6.79V 200mW ±2.06% UMD4
ZENER ARRAY DIODE, AEC-Q101, 6.8V, SOT343; Zener Voltage Vz Typ:6.8V; Diode Configuration:Dual Isolated; Power Dissipation Pd:200mW; Operating Temperature Min:-55 C; Operating Temperature Max:150 C; Diode Case Style:SOT-343; No. of RoHS Compliant: Yes
ZENER DIODE (AEC-Q101 QUALIFIED)
Zener Diodes RECOMMENDED ALT 755-EDZVFHT2R6.8B
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | UMZ6.8KFHTLTR-ND | 28AC5464 | UMZ6.8KFHTL | UMZ6.8KFHTL |
| Product Name | Zener Diode Arrays | Zener Array Diode, Aec-Q101, 6.8V, Sot343; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | |
| Package | SOT343; SC-82A, SOT-343 | SOT343; SOT-343 | UMD4 | SOT-343-4 |
| Diode Type | Zener | |||
| RoHS Compliant | RoHS |