ROHM Semiconductor USA, LLC Zener Diode Arrays UMZ36NT106

Description
Zener Diode Array 1 Pair Common Anode 36V 200mW UMD3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 36V 200mW UMD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - UMZ36NT106TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ36NT106TR-ND
Zener Diode Arrays UMZ36NT106TR-ND
Zener Diode Array 1 Pair Common Anode 36V 200mW UMD3

Zener Diode Array 1 Pair Common Anode 36V 200mW UMD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UMZ36NT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UMZ36NT106
Discrete Semiconductor Products - Diodes - Zener UMZ36NT106
DIODE ZENER ARRAY 36V 200MW UMD3

DIODE ZENER ARRAY 36V 200MW UMD3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UMZ36NT106
Zener Diodes UMZ36NT106
Zener Diodes DIODE ZENER SNGL 35.97V 3% 200MW 4PIN

Zener Diodes DIODE ZENER SNGL 35.97V 3% 200MW 4PIN

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number UMZ36NT106TR-ND UMZ36NT106 UMZ36NT106
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details