Zener Diode Array 1 Pair Common Anode 8.2V 200mW ±5.3% UMD3
Zener Diode Array 1 Pair Common Anode 8.2V 200mW ±5.3% UMD3
ZENER ARRAYS FOR TERMINAL PROTEC
ZENER ARRAY DIODE, AEC-Q101, 8.2V, SOT323 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays |
| Product Number | 846-UMZ8.2NFHT106CT-ND | UMZ8.2NFHT106 | 69AH3192 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Array Diode, Aec-Q101, 8.2V, Sot323 Rohs Compliant Rohm |
| Arrangement | Common Anode | ||
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOT323; SC-70, SOT-323 | UMD3 | |
| Life Cycle Stage | Active | ||
| VZ | 8.2 volts |