Vishay Intertechnology, Inc. 200V 6A Diode and Rectifier UH6PDHM3/86A

Description
DIODE GEN PURP 200V 6A TO277A Product overview: UH6PDHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH6PDHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 6A TO277A Product overview: UH6PDHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH6PDHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 6A Diode and Rectifier - 280-UH6PDHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore
200V 6A Diode and Rectifier
280-UH6PDHM3/86A
200V 6A Diode and Rectifier 280-UH6PDHM3/86A
DIODE GEN PURP 200V 6A TO277A Product overview: UH6PDHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH6PDHM3/86A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 6A TO277A Product overview: UH6PDHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH6PDHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UH6PDHM3/86A - 213716-UH6PDHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH6PDHM3/86A
213716-UH6PDHM3/86A
Diodes, Rectifiers - Single - UH6PDHM3/86A 213716-UH6PDHM3/86A
Manufacturer: Vishay Win Source Part Number: 213716-UH6PDHM3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 6A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 213716-UH6PDHM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 6A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - UH6PDHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UH6PDHM3/86A-ND
Single Diodes UH6PDHM3/86A-ND
Diode Standard 200V 6A Surface Mount TO-277A (SMPC)

Diode Standard 200V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH6PDHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH6PDHM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers UH6PDHM3/86A
DIODE GEN PURP 200V 6A TO277A

DIODE GEN PURP 200V 6A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-UH6PDHM3/86A 213716-UH6PDHM3/86A UH6PDHM3/86A-ND UH6PDHM3/86A
Product Name 200V 6A Diode and Rectifier Diodes, Rectifiers - Single - UH6PDHM3/86A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - RF - 1110462-BAR151E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Cathode
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
5 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA971S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 8 amps
VRRM 600 volts
View Details
High-voltage switching diode - BAS521,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers