Microchip Technology, Inc. TVS Diodes UPTB15E3/TR7

Description
26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
Request a Quote Datasheet
Description
26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-UPTB15E3/TR7CT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)

26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)

Buy Now Datasheet
TVS Diodes - 150-UPTB15E3/TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)

26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)

Buy Now Datasheet
TVS Diodes - 150-UPTB15E3/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)

26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)

Buy Now Datasheet
TVS - TVS - Diodes - UPTB15E3/TR7 - 902265-UPTB15E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UPTB15E3/TR7
902265-UPTB15E3/TR7
TVS - TVS - Diodes - UPTB15E3/TR7 902265-UPTB15E3/TR7
Manufacturer: Microchip Technology Win Source Part Number: 902265-UPTB15E3/TR7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) Package: DO-216AA Package: Reel - TR Mounting: Surface Mount Family Name: UPTB15 Categories: Circuit Protection Case / Package: Powermite 1 (DO216-AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UPTB15E3TR, UPTB15E3CT-NDR, UPTB15E3TR7, UPTB15E3TR-NDR, UPTB15E3CT, UPTB15E3DKR, UPTB15E3

Manufacturer: Microchip Technology
Win Source Part Number: 902265-UPTB15E3/TR7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
Package: DO-216AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: UPTB15
Categories: Circuit Protection
Case / Package: Powermite 1 (DO216-AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UPTB15E3TR, UPTB15E3CT-NDR, UPTB15E3TR7, UPTB15E3TR-NDR, UPTB15E3CT, UPTB15E3DKR, UPTB15E3

Buy Now Datasheet
TVS Protection Diode - 144-UPTB15E3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-UPTB15E3/TR7
TVS Protection Diode 144-UPTB15E3/TR7
TVS DIODE 15VWM 26VC POWERMITE 1 Product overview: UPTB15E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UPTB15E3/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 26VC POWERMITE 1 Product overview: UPTB15E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UPTB15E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UPTB15E3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UPTB15E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UPTB15E3/TR7
TVS DIODE 15VWM 26VC POWERMITE 1

TVS DIODE 15VWM 26VC POWERMITE 1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 150-UPTB15E3/TR7CT-ND 902265-UPTB15E3/TR7 144-UPTB15E3/TR7 UPTB15E3/TR7
Product Name TVS Diodes TVS - TVS - Diodes - UPTB15E3/TR7 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-216AA POWERMITE 3; Powermite 1 (DO216-AA) Tape & Reel (TR) Powermite 1 (DO216-AA)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 26 volts 26 volts
Unlock Full Specs
to access all available technical data