18V Clamp 8.33A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
TVS 10V 150W BI 1 PMT (D0216) ROHS COMPLIANT: YES
TVS DIODE 10VWM 18VC POWERMITE 1
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-UPTB10E3/TR13TR-ND | 34AJ7734 | UPTB10E3/TR13 |
| Product Name | TVS Diodes | Tvs 10V 150W Bi 1 Pmt (D0216) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-216AA | Powermite 1 (DO216-AA) | |
| Peak Pulse Power | 1000 watts | 1000 watts | |
| VC | 18 volts | 18 volts |