ROHM Semiconductor USA, LLC Diode Arrays UMN10NTR

Description
Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - UMN10NTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UMN10NTR-ND
Diode Arrays UMN10NTR-ND
Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - UMN10NCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UMN10NCT-ND
Diode Arrays UMN10NCT-ND
Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - UMN10NDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UMN10NDKR-ND
Diode Arrays UMN10NDKR-ND
Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UMN10NTR - 048527-UMN10NTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UMN10NTR
048527-UMN10NTR
Diodes, Rectifiers - Arrays - UMN10NTR 048527-UMN10NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 048527-UMN10NTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD6 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048527-UMN10NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD6
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 100MA Diode and Rectifier
286-UMN10NTR
80V 100MA Diode and Rectifier 286-UMN10NTR
DIODE ARRAY GP 80V 100MA UMD6 Product overview: UMN10NTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMN10NTR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA UMD6 Product overview: UMN10NTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMN10NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UMN10NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UMN10NTR
Discrete Semiconductor Products - Diodes - Rectifiers UMN10NTR
DIODE ARRAY GP 80V 100MA UMD6

DIODE ARRAY GP 80V 100MA UMD6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number UMN10NTR-ND 048527-UMN10NTR 286-UMN10NTR UMN10NTR
Product Name Diode Arrays Diodes, Rectifiers - Arrays - UMN10NTR 80V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 UMD6 Tape & Reel (TR) SOT363
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data