Clamp Ipp Tvs Diode Surface Mount UMD3F
Clamp Ipp Tvs Diode Surface Mount UMD3F
Clamp Ipp Tvs Diode Surface Mount UMD3F
TVS DIODE 10VWM UMD3F
TVS DIODE, UNIDIRECTIONAL, 10V, SOT323FL ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-UMZ12NUMTLCT-ND | UMZ12NUMTL | 51AH6509 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidirectional, 10V, Sot323Fl Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | SC-85 | UMD3F | |
| VBR | 11 volts | 11 volts |