Manufacturer: Rohm Semiconductor
Win Source Part Number: 100631-UMR12NTN
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Diode Array 2 Pair Series Connection Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 80V 100MA UMD6 Product overview: UMR12NTN from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMR12NTN can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA UMD6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 100631-UMR12NTN | UMR12NTNTR-ND | 286-UMR12NTN | UMR12NTN |
| Product Name | Diodes, Rectifiers - Arrays - UMR12NTN | Diode Arrays | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Active | ||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 80 volts |