Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798793-UGB8JT-E3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UGB8JT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UGB8JTHE3/45; UGB8JTHE3/81; SFAS808G; SFAS808GHRN;
Introduction Date: August 18, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 8A TO263AB Product overview: UGB8JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8JT-E3/45 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO263AB
Rectifiers 600 Volt 8.0A 25ns 100 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 798793-UGB8JT-E3/45 | UGB8JT-E3/45-ND | 280-UGB8JT-E3/45 | UGB8JT-E3/45 | UGB8JT-E3/45 |
| Product Name | Diodes, Rectifiers - Single - UGB8JT-E3/45 | Single Diodes | 600V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.75 volts | 1.75 volts | |||
| VR | 600 volts | ||||
| IR | 0.0300 mA | ||||
| trr | 50 ns |