Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798794-UGF8BT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UGF8BT
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): UGF8BTHE3/45; GPAF802C0; SFAF802G; HERAF802G;
Introduction Date: August 10, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Standard 100V 8A Through Hole ITO-220AC
DIODE GEN PURP 100V 8A ITO220AC Product overview: UGF8BT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGF8BT-E3/45 can be used for catalog matching and distributor lookup.
Rectifiers 100 Volt 8.0A 20ns 150 Amp IFSM
DIODE GEN PURP 100V 8A ITO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 798794-UGF8BT-E3/45 | UGF8BT-E3/45-ND | 280-UGF8BT-E3/45 | UGF8BT-E3/45 | UGF8BT-E3/45 |
| Product Name | Diodes, Rectifiers - Single - UGF8BT-E3/45 | Single Diodes | 100V 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | |||
| VR | 100 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 30 ns |