Diode Standard 600V 10A Through Hole ITO-220AC
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 750411-UHF10JT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: UHF10JT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AC
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FRAF805G C0; BYV29X-600; LTTH806LF;
Introduction Date: April 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 10A ITO220AC Product overview: UHF10JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UHF10JT-E3/45 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 10A ITO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | UHF10JT-E3/45-ND | 750411-UHF10JT-E3/45 | 280-UHF10JT-E3/45 | UHF10JT-E3/45 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - UHF10JT-E3/45 | 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VR | 600 volts | |||
| trr | 25 ns |