Zener Diode Array 1 Pair Common Anode 5.1V 200mW ±5.19% UMD3
Zener Diode Array 1 Pair Common Anode 5.1V 200mW ±5.19% UMD3
ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; AutomotiveRoHS Compliant: Yes
ZENER ARRAYS FOR TERMINAL PROTEC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 846-UMZ5.1NFHT106CT-ND | 91Y7107 | UMZ5.1NFHT106 |
| Product Name | Zener Diode Arrays | Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | ||
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | UMD3 |
| Pin Count | 3 |