Vishay Intertechnology, Inc. Diode Arrays UH4PDC-M3/86A

Description
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - UH4PDC-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UH4PDC-M3/86A - 901883-UH4PDC-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UH4PDC-M3/86A
901883-UH4PDC-M3/86A
Diodes, Rectifiers - Arrays - UH4PDC-M3/86A 901883-UH4PDC-M3/86A
Manufacturer: Vishay Win Source Part Number: 901883-UH4PDC-M3/86A Series: eSMP® Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-277, 3-PowerDFN Mounting: Surface Mount Part Status: Obsolete Family Name: UH4 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UH4PDCM386A, UH4PDC-M3/86A-ND, UH4PDC-M3/86AGICT, UH4PDC-M3/86AGIDKR, UH4PDC-M3/86AGITR

Manufacturer: Vishay
Win Source Part Number: 901883-UH4PDC-M3/86A
Series: eSMP®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-277, 3-PowerDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UH4
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UH4PDCM386A, UH4PDC-M3/86A-ND, UH4PDC-M3/86AGICT, UH4PDC-M3/86AGIDKR, UH4PDC-M3/86AGITR

Buy Now Datasheet
200V 2A Diode and Rectifier - 286-UH4PDC-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
286-UH4PDC-M3/86A
200V 2A Diode and Rectifier 286-UH4PDC-M3/86A
DIODE ARRAY GP 200V 2A TO277A Product overview: UH4PDC-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH4PDC-M3/86A can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 2A TO277A Product overview: UH4PDC-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH4PDC-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH4PDC-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH4PDC-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers UH4PDC-M3/86A
DIODE ARRAY GP 200V 2A TO277A

DIODE ARRAY GP 200V 2A TO277A

Supplier's Site
Fort Worth, TX, USA
RECTIFIER; TO-277A (SMPC) 4A; 200V; ULTRAFAST; Halogen Free
70217649
RECTIFIER; TO-277A (SMPC) 4A; 200V; ULTRAFAST; Halogen Free 70217649
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number UH4PDC-M3/86AGITR-ND 901883-UH4PDC-M3/86A 286-UH4PDC-M3/86A UH4PDC-M3/86A 70217649
Product Name Diode Arrays Diodes, Rectifiers - Arrays - UH4PDC-M3/86A 200V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER; TO-277A (SMPC) 4A; 200V; ULTRAFAST; Halogen Free
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Package TO-277, 3-PowerDFN TO-277A (SMPC) Tape & Reel (TR) TO-277A
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB15-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details