Vishay Intertechnology, Inc. Single Diodes UH3C-E3/57T

Description
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UH3C-E3/57T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UH3C-E3/57T-ND
Single Diodes UH3C-E3/57T-ND
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)

Diode Standard 150V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
150V 3A Diode and Rectifier - 280-UH3C-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore
150V 3A Diode and Rectifier
280-UH3C-E3/57T
150V 3A Diode and Rectifier 280-UH3C-E3/57T
DIODE GEN PURP 150V 3A DO214AB Product overview: UH3C-E3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH3C-E3/57T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 3A DO214AB Product overview: UH3C-E3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH3C-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UH3C-E3/57T - 1116348-UH3C-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH3C-E3/57T
1116348-UH3C-E3/57T
Diodes, Rectifiers - Single - UH3C-E3/57T 1116348-UH3C-E3/57T
Manufacturer: Vishay Win Source Part Number: 1116348-UH3C-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 3A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116348-UH3C-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 3A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH3C-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH3C-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers UH3C-E3/57T
DIODE GEN PURP 150V 3A DO214AB

DIODE GEN PURP 150V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number UH3C-E3/57T-ND 280-UH3C-E3/57T 1116348-UH3C-E3/57T UH3C-E3/57T
Product Name Single Diodes 150V 3A Diode and Rectifier Diodes, Rectifiers - Single - UH3C-E3/57T Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 150 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Low leakage switching diode - BAS116GWX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Rectifier Diode - HRPFF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details