Vishay Intertechnology, Inc. Single Diodes UH2D-E3/52T

Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UH2D-E3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UH2D-E3/52T-ND
Single Diodes UH2D-E3/52T-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - UH2D-E3/52T - 1116346-UH2D-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH2D-E3/52T
1116346-UH2D-E3/52T
Diodes, Rectifiers - Single - UH2D-E3/52T 1116346-UH2D-E3/52T
Manufacturer: Vishay Win Source Part Number: 1116346-UH2D-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116346-UH2D-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-UH2D-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-UH2D-E3/52T
200V 2A Diode and Rectifier 280-UH2D-E3/52T
DIODE GEN PURP 200V 2A DO214AA Product overview: UH2D-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH2D-E3/52T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A DO214AA Product overview: UH2D-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH2D-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH2D-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH2D-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers UH2D-E3/52T
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number UH2D-E3/52T-ND 1116346-UH2D-E3/52T 280-UH2D-E3/52T UH2D-E3/52T
Product Name Single Diodes Diodes, Rectifiers - Single - UH2D-E3/52T 200V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 200 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data