Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - UH1DHE3_A/I UH1DHE3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 938134-UH1DHE3_A/I Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: UH1 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938134-UH1DHE3_A/I Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: UH1 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UH1DHE3_A/I - 938134-UH1DHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH1DHE3_A/I
938134-UH1DHE3_A/I
Diodes, Rectifiers - Single - UH1DHE3_A/I 938134-UH1DHE3_A/I
Manufacturer: Vishay Win Source Part Number: 938134-UH1DHE3_A/I Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: UH1 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938134-UH1DHE3_A/I
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: UH1
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-UH1DHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-UH1DHE3_A/I
200V 1A Diode and Rectifier 280-UH1DHE3_A/I
DIODE FAST REC 200V 1A DO214AC Product overview: UH1DHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1DHE3_A/I can be used for catalog matching and distributor lookup.

DIODE FAST REC 200V 1A DO214AC Product overview: UH1DHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1DHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-UH1DHE3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1A DO214AC

DIODE STANDARD 200V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-UH1DHE3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-UH1DHE3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1A DO214AC

DIODE STANDARD 200V 1A DO214AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UH1DHE3_A/I
Rectifiers UH1DHE3_A/I
Rectifiers 1A, 200V, 25NS, PLANNAR FER RECT SMD

Rectifiers 1A, 200V, 25NS, PLANNAR FER RECT SMD

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - UH1DHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH1DHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers UH1DHE3_A/I
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 938134-UH1DHE3_A/I 280-UH1DHE3_A/I 112-UH1DHE3_A/IDKR-ND UH1DHE3_A/I UH1DHE3_A/I
Product Name Diodes, Rectifiers - Single - UH1DHE3_A/I 200V 1A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 1A Surface Mount DO-214AC (SMA)
Package Tape and Reel SMA
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data