Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 100V 1A DO214AC
Rectifiers 1.0A 100 Volt 25ns 30 Amp IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UH1BHE3_A/H-ND | UH1BHE3_A/H | UH1BHE3_A/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |