TVS 12V 150W UNI 1 PMT (D0216) ROHS COMPLIANT: YES
TVS UPT 12V POWERMITE1
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-UPT12RE3/TR7TR-ND | 33AJ9944 | UPT12RE3/TR7 |
| Product Name | TVS Diodes | Tvs 12V 150W Uni 1 Pmt (D0216) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-216AA | Powermite 1 (DO216-AA) | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 21.6 volts | 21.6 volts |