DIODE GEN PURP 600V 5A TO263AB Product overview: UGB5JTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB5JTHE3/45 can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798789-UGB5JTHE3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UGB5JT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH5R06GY-TR; UD0506TTP; UD0506T-HBYV25G-600;
Introduction Date: January 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 5A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-UGB5JTHE3/45 | UGB5JTHE3/45-ND | 798789-UGB5JTHE3/45 | UGB5JTHE3/45 |
| Product Name | 600V 5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - UGB5JTHE3/45 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.75 volts | 1.75 volts |