26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
TVS DIODE 15VWM 26VC POWERMITE 1 Product overview: UPT15R/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UPT15R/TR7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1145973-UPT15R/TR7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.77A
Package / Case: DO-216AA
Supplier Device Package: Powermite 1 (DO216-AA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPT15
RoHS Status: RoHS non-compliant
TVS DIODE 15VWM 26VC POWERMITE 1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UPT15R/TR7-ND | 144-UPT15R/TR7 | 1145973-UPT15R/TR7 | UPT15R/TR7 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-216AA | Tape & Reel (TR) | DO-216AA | Powermite 1 (DO216-AA) |
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts | 1000 watts |
| VC | 26 volts | 26 volts | 26 volts |