Vishay Precision Group Single Diodes UGF12JT-E3/45

Description
Diode Standard 600V 12A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 12A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UGF12JT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UGF12JT-E3/45GI-ND
Single Diodes UGF12JT-E3/45GI-ND
Diode Standard 600V 12A Through Hole ITO-220AC

Diode Standard 600V 12A Through Hole ITO-220AC

Buy Now Datasheet
600V 12A Diode and Rectifier - 280-UGF12JT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 12A Diode and Rectifier
280-UGF12JT-E3/45
600V 12A Diode and Rectifier 280-UGF12JT-E3/45
DIODE GEN PURP 600V 12A ITO220AC Product overview: UGF12JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGF12JT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 12A ITO220AC Product overview: UGF12JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGF12JT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UGF12JT-E3/45 - 138205-UGF12JT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UGF12JT-E3/45
138205-UGF12JT-E3/45
Diodes, Rectifiers - Single - UGF12JT-E3/45 138205-UGF12JT-E3/45
Manufacturer: Vishay Win Source Part Number: 138205-UGF12JT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 12A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 138205-UGF12JT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 12A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UGF12JT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UGF12JT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UGF12JT-E3/45
DIODE GEN PURP 600V 12A ITO220AC

DIODE GEN PURP 600V 12A ITO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UGF12JT-E3/45
Rectifiers UGF12JT-E3/45
Rectifiers RECOMMENDED ALT 78-VS-ETH1506FP-M3

Rectifiers RECOMMENDED ALT 78-VS-ETH1506FP-M3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number UGF12JT-E3/45GI-ND 280-UGF12JT-E3/45 138205-UGF12JT-E3/45 UGF12JT-E3/45 UGF12JT-E3/45
Product Name Single Diodes 600V 12A Diode and Rectifier Diodes, Rectifiers - Single - UGF12JT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tube ITO-220AC
RoHS Compliant RoHS
Diode Type Standard
VF 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details