Clamp Ipp Tvs Diode Surface Mount UMD3F
Clamp Ipp Tvs Diode Surface Mount UMD3F
Clamp Ipp Tvs Diode Surface Mount UMD3F
TVS DIODE 3.5VWM UMD3F
TVS DIODE, UNIDIRECTION, 3.5V, SOD-323FL ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-UMZ5.1NUMTLCT-ND | UMZ5.1NUMTL | 51AH6515 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidirection, 3.5V, Sod-323Fl Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | SC-85 | UMD3F | |
| VBR | 4.84 volts | 4.84 volts |