DIODE ZENER ARRAY 30V UMD3
Zener Diode Array 1 Pair Common Anode 30V 200mW ±2.5% UMD3
ZENER ARRAYS FOR TERMINAL PROTEC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 846-UMZ30NT106CT-ND | UMZ30NT106 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Package | SOT323; SC-70, SOT-323 | UMD3 |