Vishay Intertechnology, Inc. Single Diodes UH1PB-M3/84A

Description
Diode Standard 100V 2.5A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 100V 2.5A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UH1PB-M3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UH1PB-M3/84A-ND
Single Diodes UH1PB-M3/84A-ND
Diode Standard 100V 2.5A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
100V 2.5A Diode and Rectifier - 280-UH1PB-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2.5A Diode and Rectifier
280-UH1PB-M3/84A
100V 2.5A Diode and Rectifier 280-UH1PB-M3/84A
DIODE GEN PURP 100V 2.5A DO220AA Product overview: UH1PB-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1PB-M3/84A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2.5A DO220AA Product overview: UH1PB-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1PB-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UH1PB-M3/84A - 1116338-UH1PB-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH1PB-M3/84A
1116338-UH1PB-M3/84A
Diodes, Rectifiers - Single - UH1PB-M3/84A 1116338-UH1PB-M3/84A
Manufacturer: Vishay Win Source Part Number: 1116338-UH1PB-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 3A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1116338-UH1PB-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 3A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UH1PB-M3/84A
Rectifiers UH1PB-M3/84A
Rectifiers 1A,100V,25NS,Planar FER RECT,SMD

Rectifiers 1A,100V,25NS,Planar FER RECT,SMD

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - UH1PB-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH1PB-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers UH1PB-M3/84A
DIODE GEN PURP 100V 2.5A DO220AA

DIODE GEN PURP 100V 2.5A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number UH1PB-M3/84A-ND 280-UH1PB-M3/84A 1116338-UH1PB-M3/84A UH1PB-M3/84A UH1PB-M3/84A
Product Name Single Diodes 100V 2.5A Diode and Rectifier Diodes, Rectifiers - Single - UH1PB-M3/84A Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data