DIODE ARRAY GP 400V 5A ITO220AB Product overview: UGF10GCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF10GCT-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 100228-UGF10GCT-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifiers 300 Volt 10 Amp 35ns Dual 60 Amp IFSM
DIODE ARRAY GP 400V 5A ITO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-UGF10GCT-E3/45 | 100228-UGF10GCT-E3/45 | UGF10GCT-E3/45-ND | UGF10GCT-E3/45 | UGF10GCT-E3/45 |
| Product Name | 400V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - UGF10GCT-E3/45 | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed |