Diode Standard 300V 10A Through Hole TO-220AC
DIODE GEN PURP 300V 10A TO220AC Product overview: UH10FT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH10FT-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808788-UH10FT-E3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 10A
Current - Reverse Leakage at Vr: 5μA at 300V
ULTRA FAST DIODE, 10A 300V TO-220AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:10A; Diode Configuration:Single
DIODE GEN PURP 300V 10A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | UH10FT-E3/4WGI-ND | 280-UH10FT-E3/4W | 808788-UH10FT-E3/4W | 12M3610 | UH10FT-E3/4W |
| Product Name | Single Diodes | 300V 10A Diode and Rectifier | Diodes, Rectifiers - Single - UH10FT-E3/4W | Ultra Fast Diode, 10A 300V To-220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tube | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | ||||
| VF | 1.2 volts | 0.8300 volts | 1.2 volts |