Microchip Technology, Inc. Schottky 40V 8A Diode and Rectifier UPS840/TR13

Description
DIODE SCHOTTKY 40V 8A POWERMITE3 Product overview: UPS840/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS840/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 8A POWERMITE3 Product overview: UPS840/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS840/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 8A Diode and Rectifier - 280-UPS840/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 8A Diode and Rectifier
280-UPS840/TR13
Schottky 40V 8A Diode and Rectifier 280-UPS840/TR13
DIODE SCHOTTKY 40V 8A POWERMITE3 Product overview: UPS840/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS840/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 8A POWERMITE3 Product overview: UPS840/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS840/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 972703-UPS840/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
972703-UPS840/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 972703-UPS840/TR13
Win Source Part Number: 972703-UPS840/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 8 A Current - Reverse Leakage @ Vr: 5 mA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: Powermite®3 Supplier Device Package: Powermite 3 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: UPS840/TR13TR,UPS840 /TR13DKR-ND,150-UPS8 40/TR13CT,UPS840/TR1 3CT,UPS840/TR13TR-ND ,UPS840/TR13CT-ND,15 0-UPS840/TR13TR,UPS8 40/TR13DKR,150-UPS84 0/TR13DKR,UPS840/TR1 3-ND Base Product Number: UPS840 RoHS Status: RoHS non-compliant

Win Source Part Number: 972703-UPS840/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 8 A
Current - Reverse Leakage @ Vr: 5 mA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: Powermite®3
Supplier Device Package: Powermite 3
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: UPS840/TR13TR,UPS840/TR13DKR-ND,150-UPS840/TR13CT,UPS840/TR13CT,UPS840/TR13TR-ND,UPS840/TR13CT-ND,150-UPS840/TR13TR,UPS840/TR13DKR,150-UPS840/TR13DKR,UPS840/TR13-ND
Base Product Number: UPS840
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes - 150-UPS840/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 8A Surface Mount Powermite

Diode Schottky 40V 8A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - 150-UPS840/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 8A Surface Mount Powermite

Diode Schottky 40V 8A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - 150-UPS840/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 8A Surface Mount Powermite

Diode Schottky 40V 8A Surface Mount Powermite

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UPS840/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPS840/TR13
Discrete Semiconductor Products - Diodes - Rectifiers UPS840/TR13
DIODE SCHOTTKY 40V 8A POWERMITE3

DIODE SCHOTTKY 40V 8A POWERMITE3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-UPS840/TR13 972703-UPS840/TR13 150-UPS840/TR13DKR-ND UPS840/TR13
Product Name Schottky 40V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) Powermite®3 POWERMITE 3
Unlock Full Specs
to access all available technical data