Microchip Technology, Inc. Single Diodes UPR5E3/TR13

Description
Diode Standard 50V 2.5A Surface Mount DO-216
Request a Quote Datasheet
Description
Diode Standard 50V 2.5A Surface Mount DO-216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UPR5E3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UPR5E3/TR13-ND
Single Diodes UPR5E3/TR13-ND
Diode Standard 50V 2.5A Surface Mount DO-216

Diode Standard 50V 2.5A Surface Mount DO-216

Buy Now Datasheet
Singapore, Singapore
50V 2.5A Diode and Rectifier
280-UPR5E3/TR13
50V 2.5A Diode and Rectifier 280-UPR5E3/TR13
DIODE GEN PURP 50V 2.5A DO216 Product overview: UPR5E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPR5E3/TR13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 2.5A DO216 Product overview: UPR5E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPR5E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1340705-UPR5E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1340705-UPR5E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1340705-UPR5E3/TR13
Win Source Part Number: 1340705-UPR5E3/TR13 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 12,000 Technology: Standard Current - Average Rectified (Io): 2.5A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 2 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-216AA Supplier Device Package: DO-216 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPR5 Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 975 mV @ 2 A

Win Source Part Number: 1340705-UPR5E3/TR13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 12,000
Technology: Standard
Current - Average Rectified (Io): 2.5A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-216AA
Supplier Device Package: DO-216
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPR5
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 975 mV @ 2 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UPR5E3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPR5E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers UPR5E3/TR13
DIODE GEN PURP 50V 2.5A DO216

DIODE GEN PURP 50V 2.5A DO216

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number UPR5E3/TR13-ND 280-UPR5E3/TR13 1340705-UPR5E3/TR13 UPR5E3/TR13
Product Name Single Diodes 50V 2.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
VF 0.9750 volts 0.9750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-BAS321/8FTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
6 suppliers