Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - UHB20FCT-E3/8W UHB20FCT-E3/8W

Description
Manufacturer: Vishay Win Source Part Number: 057255-UHB20FCT-E3/8 W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: UHB20FCT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH20L03CG-TR ; U20FL2C48A; RF2001NS3DTL; U20FL2C48A(Q); Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057255-UHB20FCT-E3/8 W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: UHB20FCT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH20L03CG-TR ; U20FL2C48A; RF2001NS3DTL; U20FL2C48A(Q); Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - UHB20FCT-E3/8W - 057255-UHB20FCT-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UHB20FCT-E3/8W
057255-UHB20FCT-E3/8W
Diodes, Rectifiers - Arrays - UHB20FCT-E3/8W 057255-UHB20FCT-E3/8W
Manufacturer: Vishay Win Source Part Number: 057255-UHB20FCT-E3/8 W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: UHB20FCT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH20L03CG-TR ; U20FL2C48A; RF2001NS3DTL; U20FL2C48A(Q); Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057255-UHB20FCT-E3/8W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: UHB20FCT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH20L03CG-TR ; U20FL2C48A; RF2001NS3DTL; U20FL2C48A(Q);
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
300V 10A Diode and Rectifier - 286-UHB20FCT-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 10A Diode and Rectifier
286-UHB20FCT-E3/8W
300V 10A Diode and Rectifier 286-UHB20FCT-E3/8W
DIODE ARRAY GP 300V 10A TO263AB Product overview: UHB20FCT-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UHB20FCT-E3/8W can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 10A TO263AB Product overview: UHB20FCT-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UHB20FCT-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - UHB20FCT-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UHB20FCT-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UHB20FCT-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers UHB20FCT-E3/8W
DIODE ARRAY GP 300V 10A TO263AB

DIODE ARRAY GP 300V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 057255-UHB20FCT-E3/8W 286-UHB20FCT-E3/8W UHB20FCT-E3/8WGITR-ND UHB20FCT-E3/8W
Product Name Diodes, Rectifiers - Arrays - UHB20FCT-E3/8W 300V 10A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Removed
VF 1.2 volts 1.2 volts
VR 300 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data