Vishay Intertechnology, Inc. 200V 2A Diode and Rectifier UH4PDCHM3/86A

Description
DIODE ARRAY GP 200V 2A TO277A Product overview: UH4PDCHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH4PDCHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 2A TO277A Product overview: UH4PDCHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH4PDCHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 2A Diode and Rectifier - 286-UH4PDCHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
286-UH4PDCHM3/86A
200V 2A Diode and Rectifier 286-UH4PDCHM3/86A
DIODE ARRAY GP 200V 2A TO277A Product overview: UH4PDCHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH4PDCHM3/86A can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 2A TO277A Product overview: UH4PDCHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UH4PDCHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - UH4PDCHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UH4PDCHM3/86A-ND
Diode Arrays UH4PDCHM3/86A-ND
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UH4PDCHM3/86A - 901882-UH4PDCHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UH4PDCHM3/86A
901882-UH4PDCHM3/86A
Diodes, Rectifiers - Arrays - UH4PDCHM3/86A 901882-UH4PDCHM3/86A
Manufacturer: Vishay Win Source Part Number: 901882-UH4PDCHM3/86A Series: eSMP® Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-277, 3-PowerDFN Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: UH4 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 901882-UH4PDCHM3/86A
Series: eSMP®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-277, 3-PowerDFN
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: UH4
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH4PDCHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH4PDCHM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers UH4PDCHM3/86A
DIODE ARRAY GP 200V 2A TO277A

DIODE ARRAY GP 200V 2A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-UH4PDCHM3/86A UH4PDCHM3/86A-ND 901882-UH4PDCHM3/86A UH4PDCHM3/86A
Product Name 200V 2A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - UH4PDCHM3/86A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277A (SMPC)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data