Manufacturer: Rohm Semiconductor
Win Source Part Number: 036037-UMZ6.8NT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% UMD3
Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% UMD3
DIODE ZENER ARRAY 6.8V UMD3 Product overview: UMZ6.8NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ6.8NT106 can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 6.8V UMD3
DIODE ZENER ARRAY 6.8V UMD3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 036037-UMZ6.8NT106 | UMZ6.8NT106TR-ND | 295-UMZ6.8NT106 | UMZ6.8NT106 | 687-UMZ6.8NT106 | UMZ6.8NT106 |
| Product Name | Diodes - Zener - Arrays - UMZ6.8NT106 | Zener Diode Arrays | 6.8V Zener Diode | Zener Diodes | DIODE ZENER ARRAY 6.8V UMD3 | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 1 Pair Common Anode | Zener; ZENER DIODE | ||||
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | |||
| IR | 5.00E-4 mA | 5.00E-4 mA | 500 mA | |||
| Package | UMD3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT-323-3 | SOT323; SC-70, SOT-323 | UMD3 |
| Arrangement | Common Anode |