Zener Diode Array 2 Independent 5.61V 200mW ±2.14% UMD4
ZENER DIODE (AEC-Q101 QUALIFIED)
Zener Diodes RECOMMENDED ALT 755-EDZVFHT2R5.6B
ZENER ARRAY DIODE, AEC-Q101, 5.6V, SOT343; Zener Voltage Vz Typ:5.6V; Diode Configuration:Dual Isolated; Power Dissipation Pd:200mW; Operating Temperature Min:-55 C; Operating Temperature Max:150 C; Diode Case Style:SOT-343; No. of RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Diode Arrays |
| Product Number | UMZ5.6KFHTLTR-ND | UMZ5.6KFHTL | UMZ5.6KFHTL | 28AC5463 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Array Diode, Aec-Q101, 5.6V, Sot343; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT343; SC-82A, SOT-343 | UMD4 | SOT-343-4 | SOT343; SOT-343 |
| Life Cycle Stage | Active | |||
| VZ | 5.61 volts |