Vishay Precision Group Single Diodes UH6PJ-M3/86A

Description
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UH6PJ-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UH6PJ-M3/86AGITR-ND
Single Diodes UH6PJ-M3/86AGITR-ND
Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Diode Standard 600V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
600V 6A Diode and Rectifier - 280-UH6PJ-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A Diode and Rectifier
280-UH6PJ-M3/86A
600V 6A Diode and Rectifier 280-UH6PJ-M3/86A
DIODE GEN PURP 600V 6A TO277A Product overview: UH6PJ-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH6PJ-M3/86A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 6A TO277A Product overview: UH6PJ-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH6PJ-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UH6PJ-M3/86A - 798796-UH6PJ-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH6PJ-M3/86A
798796-UH6PJ-M3/86A
Diodes, Rectifiers - Single - UH6PJ-M3/86A 798796-UH6PJ-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798796-UH6PJ-M3/86A Series: eSMP Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: UH6PJ Categories: Discrete Semiconductor Products Manufacturer Package: TO-277A (SMPC) Voltage - Forward (Vf) (Maximum) @ If: 3V @ 6A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): TPUH6JMS2G; TPUH6JMS1G; UH6PJHM3/86A; UH6PJHM3/87A ; Introduction Date: August 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798796-UH6PJ-M3/86A
Series: eSMP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-277, 3-PowerDFN
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: UH6PJ
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-277A (SMPC)
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): TPUH6JMS2G; TPUH6JMS1G; UH6PJHM3/86A; UH6PJHM3/87A ;
Introduction Date: August 11, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH6PJ-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH6PJ-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers UH6PJ-M3/86A
DIODE GEN PURP 600V 6A TO277A

DIODE GEN PURP 600V 6A TO277A

Supplier's Site
RECTIFIER; TO-277A (SMPC) 6A; 600V ; ULTRAFAST; Halogen Free - 70217477 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; TO-277A (SMPC) 6A; 600V ; ULTRAFAST; Halogen Free
70217477
RECTIFIER; TO-277A (SMPC) 6A; 600V ; ULTRAFAST; Halogen Free 70217477
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number UH6PJ-M3/86AGITR-ND 280-UH6PJ-M3/86A 798796-UH6PJ-M3/86A UH6PJ-M3/86A 70217477
Product Name Single Diodes 600V 6A Diode and Rectifier Diodes, Rectifiers - Single - UH6PJ-M3/86A Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER; TO-277A (SMPC) 6A; 600V ; ULTRAFAST; Halogen Free
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Package Tape & Reel (TR) TO-277A
RoHS Compliant RoHS
Diode Type Standard
VF 3 volts 3 volts 1.59 volts
Unlock Full Specs
to access all available technical data