Vishay Intertechnology, Inc. Single Diodes UGB5JT-E3/81

Description
Diode Standard 600V 5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UGB5JT-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UGB5JT-E3/81-ND
Single Diodes UGB5JT-E3/81-ND
Diode Standard 600V 5A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
600V 5A Diode and Rectifier - 280-UGB5JT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A Diode and Rectifier
280-UGB5JT-E3/81
600V 5A Diode and Rectifier 280-UGB5JT-E3/81
DIODE GEN PURP 600V 5A TO263AB Product overview: UGB5JT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB5JT-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A TO263AB Product overview: UGB5JT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB5JT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UGB5JT-E3/81 - 811964-UGB5JT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UGB5JT-E3/81
811964-UGB5JT-E3/81
Diodes, Rectifiers - Single - UGB5JT-E3/81 811964-UGB5JT-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 811964-UGB5JT-E3/81 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: TO-263AB Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.75V at 5A Current - Reverse Leakage at Vr: 30μA at 600V Part Number Series: UGB5J

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 811964-UGB5JT-E3/81
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-263AB
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 5A
Current - Reverse Leakage at Vr: 30μA at 600V
Part Number Series: UGB5J

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - UGB5JT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UGB5JT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers UGB5JT-E3/81
DIODE GEN PURP 600V 5A TO263AB

DIODE GEN PURP 600V 5A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number UGB5JT-E3/81-ND 280-UGB5JT-E3/81 811964-UGB5JT-E3/81 UGB5JT-E3/81
Product Name Single Diodes 600V 5A Diode and Rectifier Diodes, Rectifiers - Single - UGB5JT-E3/81 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) D2PAK
RoHS Compliant RoHS
Diode Type Standard
VF 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222379 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Single Diodes - 1727-8477-2-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details