Diode Schottky 15V 6A Surface Mount Powermite
Win Source Part Number: 972576-UPS615E3/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 320 mV @ 6 A
Current - Reverse Leakage @ Vr: 4 mA @ 15 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-216AA
Supplier Device Package: Powermite
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPS615
DIODE SCHOTTKY 15V 6A POWERMITE Product overview: UPS615E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS615E3/TR13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 15V 6A POWERMITE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | UPS615E3/TR13-ND | 972576-UPS615E3/TR13 | 280-UPS615E3/TR13 | UPS615E3/TR13 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 15V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |