ZENER ARRAYS FOR TERMINAL PROTEC Product overview: UMZ16NFHT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ16NFHT106 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 938183-UMZ16NFHT106
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode Array 1 Pair Common Anode 16.18 V 200 mW ±2% UMD3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: UMZ16
Categories: Discrete Semiconductor Products
Case / Package: UMD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UMZ16NFHT106-1, UMZ16NFHT106-2, UMZ16NFHT106-6
Zener Diode Array 1 Pair Common Anode 16.18V 200mW ±2% UMD3
Zener Diode Array 1 Pair Common Anode 16.18V 200mW ±2% UMD3
ZENER ARRAYS FOR TERMINAL PROTEC
Zener Diodes 200mW; UMD3 15.85-16.51V Vz
ZENER DIODE, AEC-Q101, 0.2W, SOT-323; Zener Voltage Vz Typ:16V; Power Dissipation Pd:200mW; Diode Case Style:SOT-323; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 Series; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 295-UMZ16NFHT106 | 938183-UMZ16NFHT106 | UMZ16NFHT106-1-ND | UMZ16NFHT106 | UMZ16NFHT106 | 91Y7104 |
| Product Name | Zener Diode | Diodes - Zener - Arrays - UMZ16NFHT106 | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm |
| Package | Tape & Reel (TR) | UMD3 | SOT323; SC-70, SOT-323 | UMD3 | UMD-3 | SOT323; SOT-323 |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 16 volts | 16.18 volts | 16 volts | |||
| ZZT | 50 ohms | 50 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts |