Win Source Part Number: 1356059-UMZ16KFHTL
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: SC-82A, SOT-343
Supplier Device Package: UMD4
Base Product Number: UMZ16
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2.04%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 12 V
Power - Max: 200 mW
Configuration: 2 Independent
Voltage - Zener (Nom) (Vz): 16.18 V
ZENER DIODES Product overview: UMZ16KFHTL from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ16KFHTL can be used for catalog matching and distributor lookup.
Zener Diode Array 2 Independent 16.18V 200mW ±2.04% UMD4
ZENER DIODES
Zener Diodes 15.85-16.51V 200mW SOT-343 5mA
ZENER ARRAY DIODE, AEC-Q101, 16V, SOT343; Zener Voltage Vz Typ:16V; Diode Configuration:Dual Isolated; Power Dissipation Pd:200mW; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Diode Case Style:SOT-343; No. of RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes | Diode Arrays |
| Product Number | 1356059-UMZ16KFHTL | 295-UMZ16KFHTL | UMZ16KFHTLTR-ND | UMZ16KFHTL | UMZ16KFHTL | 28AC5456 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays | Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Array Diode, Aec-Q101, 16V, Sot343; Zener Voltage Vz Typ Rohm |
| Diode Type | Zener; 2 Independent | Zener | ||||
| IR | 0.1000 mA | 100 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-82A, SOT-343 | Tape & Reel (TR) | SOT343; SC-82A, SOT-343 | UMD4 | SOT-343-4 | SOT343; SOT-343 |