Manufacturer: Vishay
Win Source Part Number: 1116343-UH2B-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 2A DO214AA Product overview: UH2B-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH2B-E3/52T can be used for catalog matching and distributor lookup.
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 100V 2A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1116343-UH2B-E3/52T | 280-UH2B-E3/52T | UH2B-E3/52T-ND | UH2B-E3/52T |
| Product Name | Diodes, Rectifiers - Single - UH2B-E3/52T | 100V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts | ||
| VR | 100 volts | |||
| IR | 0.0020 mA | |||
| trr | 35 ns |