Vishay Intertechnology, Inc. 150V 1A Diode and Rectifier UH1C-E3/5AT

Description
DIODE GEN PURP 150V 1A DO214AC Product overview: UH1C-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1C-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 1A DO214AC Product overview: UH1C-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1C-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 1A Diode and Rectifier - 280-UH1C-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-UH1C-E3/5AT
150V 1A Diode and Rectifier 280-UH1C-E3/5AT
DIODE GEN PURP 150V 1A DO214AC Product overview: UH1C-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1C-E3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 1A DO214AC Product overview: UH1C-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UH1C-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UH1C-E3/5AT - 1116334-UH1C-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UH1C-E3/5AT
1116334-UH1C-E3/5AT
Diodes, Rectifiers - Single - UH1C-E3/5AT 1116334-UH1C-E3/5AT
Manufacturer: Vishay Win Source Part Number: 1116334-UH1C-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 150V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1116334-UH1C-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - UH1C-E3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UH1C-E3/5AT-ND
Single Diodes UH1C-E3/5AT-ND
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)

Diode Standard 150V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UH1C-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UH1C-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers UH1C-E3/5AT
DIODE GEN PURP 150V 1A DO214AC

DIODE GEN PURP 150V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-UH1C-E3/5AT 1116334-UH1C-E3/5AT UH1C-E3/5AT-ND UH1C-E3/5AT
Product Name 150V 1A Diode and Rectifier Diodes, Rectifiers - Single - UH1C-E3/5AT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data